Vishay Intertechnology, Inc. RES 806 OHM 1/2W .5% AXIAL CMF55806R00DHR6

Description
RES 806ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 806ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 806 OHM 1/2W .5% AXIAL - CMF55806R00DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806 OHM 1/2W .5% AXIAL
CMF55806R00DHR6
RES 806 OHM 1/2W .5% AXIAL CMF55806R00DHR6
RES 806ohm 1/2W .5% AXIAL

RES 806ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55806R00DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55806R00DHR6-ND
Through Hole Resistors CMF55806R00DHR6-ND
806 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

806 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,806Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C8443 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,806Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C8443
Resistor,metal Film,806Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C8443
Resistor,Metal Film,806Ohms,250WV,. 5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,806Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55806R00DHR6 CMF55806R00DHR6-ND 41C8443
Product Name RES 806 OHM 1/2W .5% AXIAL Through Hole Resistors Resistor,metal Film,806Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 806 ohms 806 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details