Vishay Intertechnology, Inc. Res Metal Film 806 Ohm 0.5% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole T/R CMF55806R00DHEB

Description
Res Metal Film 806 Ohm 0.5% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 806 Ohm 0.5% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 806 Ohm 0.5% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole T/R - CMF55806R00DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 806 Ohm 0.5% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole T/R
CMF55806R00DHEB
Res Metal Film 806 Ohm 0.5% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole T/R CMF55806R00DHEB
Res Metal Film 806 Ohm 0.5% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 806 Ohm 0.5% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CMF55806R00DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55806R00DHEB-ND
Through Hole Resistors CMF55806R00DHEB-ND
806 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

806 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 806 .5% T-2 Eb E3 Vishay - 69P1653 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 806 .5% T-2 Eb E3 Vishay
69P1653
Cmf-55 806 .5% T-2 Eb E3 Vishay 69P1653
CMF-55 806 .5% T-2 EB e3

CMF-55 806 .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55806R00DHEB CMF55806R00DHEB-ND 69P1653
Product Name Res Metal Film 806 Ohm 0.5% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cmf-55 806 .5% T-2 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 2 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.2 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details