Vishay Intertechnology, Inc. RES 806 OHM 1/2W .25% AXIAL CMF55806R00CHBF

Description
RES 806ohm 1/2W .25% AXIAL
Request a Quote Datasheet
Description
RES 806ohm 1/2W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 806 OHM 1/2W .25% AXIAL - CMF55806R00CHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806 OHM 1/2W .25% AXIAL
CMF55806R00CHBF
RES 806 OHM 1/2W .25% AXIAL CMF55806R00CHBF
RES 806ohm 1/2W .25% AXIAL

RES 806ohm 1/2W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF55806R00CHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55806R00CHBF-ND
Through Hole Resistors CMF55806R00CHBF-ND
806 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

806 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 806 .25% T-2 B14 Vishay - 69P1650 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 806 .25% T-2 B14 Vishay
69P1650
Cmf-55 806 .25% T-2 B14 Vishay 69P1650
CMF-55 806 .25% T-2 B14

CMF-55 806 .25% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55806R00CHBF CMF55806R00CHBF-ND 69P1650
Product Name RES 806 OHM 1/2W .25% AXIAL Through Hole Resistors Cmf-55 806 .25% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 806 ohms 806 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details