Vishay Intertechnology, Inc. RES 806 OHM 1/2W .1% AXIAL CMF55806R00BHRE

Description
RES 806ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 806ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 806 OHM 1/2W .1% AXIAL - CMF55806R00BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806 OHM 1/2W .1% AXIAL
CMF55806R00BHRE
RES 806 OHM 1/2W .1% AXIAL CMF55806R00BHRE
RES 806ohm 1/2W .1% AXIAL

RES 806ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55806R00BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55806R00BHRE-ND
Through Hole Resistors CMF55806R00BHRE-ND
806 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

806 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 806 .1% T-2 R36 Vishay - 69P1649 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 806 .1% T-2 R36 Vishay
69P1649
Cmf-55 806 .1% T-2 R36 Vishay 69P1649
CMF-55 806 .1% T-2 R36

CMF-55 806 .1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55806R00BHRE CMF55806R00BHRE-ND 69P1649
Product Name RES 806 OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 806 .1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 806 ohms 806 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R220JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chip Resistor - Surface Mount - 1-1622821-9-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details