Vishay Intertechnology, Inc. Through Hole Resistors CMF55806R00BEEB

Description
806 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
806 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55806R00BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55806R00BEEB-ND
Through Hole Resistors CMF55806R00BEEB-ND
806 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

806 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 806 OHM 1/2W .1% AXIAL - CMF55806R00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806 OHM 1/2W .1% AXIAL
CMF55806R00BEEB
RES 806 OHM 1/2W .1% AXIAL CMF55806R00BEEB
RES 806ohm 1/2W .1% AXIAL

RES 806ohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 806 .1% T-9 Eb E3 Vishay - 69P1645 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 806 .1% T-9 Eb E3 Vishay
69P1645
Cmf-55 806 .1% T-9 Eb E3 Vishay 69P1645
CMF-55 806 .1% T-9 EB e3

CMF-55 806 .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55806R00BEEB-ND CMF55806R00BEEB 69P1645
Product Name Through Hole Resistors RES 806 OHM 1/2W .1% AXIAL Cmf-55 806 .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 806 ohms 806 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details