Vishay Intertechnology, Inc. RES 806 OHM 1/2W .1% AXIAL CMF55806R00BEEA

Description
RES 806ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 806ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 806 OHM 1/2W .1% AXIAL - CMF55806R00BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806 OHM 1/2W .1% AXIAL
CMF55806R00BEEA
RES 806 OHM 1/2W .1% AXIAL CMF55806R00BEEA
RES 806ohm 1/2W .1% AXIAL

RES 806ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55806R00BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55806R00BEEA-ND
Through Hole Resistors CMF55806R00BEEA-ND
806 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

806 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 806 .1% T-9 Ea E3 Vishay - 69P1644 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 806 .1% T-9 Ea E3 Vishay
69P1644
Cmf-55 806 .1% T-9 Ea E3 Vishay 69P1644
CMF-55 806 .1% T-9 EA e3

CMF-55 806 .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55806R00BEEA CMF55806R00BEEA-ND 69P1644
Product Name RES 806 OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 806 .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 806 ohms 806 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details