Vishay Intertechnology, Inc. RES 806K OHM 1/2W 1% AXIAL CMF55806K00FKR670

Description
RES 806Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 806Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 806K OHM 1/2W 1% AXIAL - CMF55806K00FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806K OHM 1/2W 1% AXIAL
CMF55806K00FKR670
RES 806K OHM 1/2W 1% AXIAL CMF55806K00FKR670
RES 806Kohm 1/2W 1% AXIAL

RES 806Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55806K00FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55806K00FKR670-ND
Through Hole Resistors CMF55806K00FKR670-ND
806 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

806 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 806K 1% T-1 Re6 Vishay - 69P1638 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 806K 1% T-1 Re6 Vishay
69P1638
Cmf-55-70 806K 1% T-1 Re6 Vishay 69P1638
CMF-55-70 806K 1% T-1 RE6

CMF-55-70 806K 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55806K00FKR670 CMF55806K00FKR670-ND 69P1638
Product Name RES 806K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 806K 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 806000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249281 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details