Vishay Intertechnology, Inc. RES 806K OHM 1/2W 1% AXIAL CMF55806K00FKBF

Description
RES 806Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 806Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 806K OHM 1/2W 1% AXIAL - CMF55806K00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806K OHM 1/2W 1% AXIAL
CMF55806K00FKBF
RES 806K OHM 1/2W 1% AXIAL CMF55806K00FKBF
RES 806Kohm 1/2W 1% AXIAL

RES 806Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55806K00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55806K00FKBF-ND
Through Hole Resistors CMF55806K00FKBF-ND
806 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

806 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,8.06Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C8427 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,8.06Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C8427
Resistor,metal Film,8.06Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C8427
Resistor,Metal Film,8.06MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,8.06MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55806K00FKBF CMF55806K00FKBF-ND 41C8427
Product Name RES 806K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,8.06Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 806000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details