Vishay Intertechnology, Inc. Metal Film Resistors - CMF55806K00FEEB

Description
Metal Film Resistors - Through Hole CMF-55 806K 1% T-9 EB e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 806K 1% T-9 EB e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55806K00FEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55806K00FEEB
Metal Film Resistors - CMF55806K00FEEB
Metal Film Resistors - Through Hole CMF-55 806K 1% T-9 EB e3

Metal Film Resistors - Through Hole CMF-55 806K 1% T-9 EB e3

Supplier's Site
Through Hole Resistors - CMF55806K00FEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55806K00FEEB-ND
Through Hole Resistors CMF55806K00FEEB-ND
806 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

806 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55806K00FEEB CMF55806K00FEEB-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details