Vishay Intertechnology, Inc. RES 800 OHM 1/2W 0.1% AXIAL CMF55800R00BHEK

Description
RES 800ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 800ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 800 OHM 1/2W 0.1% AXIAL - CMF55800R00BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 800 OHM 1/2W 0.1% AXIAL
CMF55800R00BHEK
RES 800 OHM 1/2W 0.1% AXIAL CMF55800R00BHEK
RES 800ohm 1/2W 0.1% AXIAL

RES 800ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55800R00BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55800R00BHEK-ND
Through Hole Resistors CMF55800R00BHEK-ND
800 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

800 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55800R00BHEK CMF55800R00BHEK-ND
Product Name RES 800 OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 800 ohms 800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details