Vishay Intertechnology, Inc. RES 800 OHM 1/2W 0.1% AXIAL CMF55800R00BHBF

Description
RES 800ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 800ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 800 OHM 1/2W 0.1% AXIAL - CMF55800R00BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 800 OHM 1/2W 0.1% AXIAL
CMF55800R00BHBF
RES 800 OHM 1/2W 0.1% AXIAL CMF55800R00BHBF
RES 800ohm 1/2W 0.1% AXIAL

RES 800ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55800R00BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55800R00BHBF-ND
Through Hole Resistors CMF55800R00BHBF-ND
800 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

800 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 800 .1% T-2 B14 Vishay - 69P1627 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 800 .1% T-2 B14 Vishay
69P1627
Cmf-55 800 .1% T-2 B14 Vishay 69P1627
CMF-55 800 .1% T-2 B14

CMF-55 800 .1% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55800R00BHBF CMF55800R00BHBF-ND 69P1627
Product Name RES 800 OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 800 .1% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 800 ohms 800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R152JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details