Vishay Intertechnology, Inc. RES 800K OHM 1/2W 1% AXIAL CMF55800K00FHR6

Description
RES 800Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 800Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 800K OHM 1/2W 1% AXIAL - CMF55800K00FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 800K OHM 1/2W 1% AXIAL
CMF55800K00FHR6
RES 800K OHM 1/2W 1% AXIAL CMF55800K00FHR6
RES 800Kohm 1/2W 1% AXIAL

RES 800Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55800K00FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55800K00FHR6-ND
Through Hole Resistors CMF55800K00FHR6-ND
800 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

800 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 800 Kohm, +/1 Percent, 50 Ppm Vishay - 41C8413 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 800 Kohm, +/1 Percent, 50 Ppm Vishay
41C8413
Cmf55, 800 Kohm, +/1 Percent, 50 Ppm Vishay 41C8413
CMF55, 800 kOhm, +/- 1 Percent, 50 ppm

CMF55, 800 kOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55800K00FHR6 CMF55800K00FHR6-ND 41C8413
Product Name RES 800K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 800 Kohm, +/1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 800000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R274JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details