Vishay Intertechnology, Inc. RES 800K OHM 1/2W 0.1% AXIAL CMF55800K00BEEB

Description
RES 800Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 800Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 800K OHM 1/2W 0.1% AXIAL - CMF55800K00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 800K OHM 1/2W 0.1% AXIAL
CMF55800K00BEEB
RES 800K OHM 1/2W 0.1% AXIAL CMF55800K00BEEB
RES 800Kohm 1/2W 0.1% AXIAL

RES 800Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55800K00BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55800K00BEEB-ND
Through Hole Resistors CMF55800K00BEEB-ND
800 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

800 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55800K00BEEB CMF55800K00BEEB-ND
Product Name RES 800K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 800000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614596-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers