Vishay Intertechnology, Inc. RES 7.51 OHM 1/2W 1% AXIAL CMF557R5100FKEK

Description
RES 7.51ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.51ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.51 OHM 1/2W 1% AXIAL - CMF557R5100FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.51 OHM 1/2W 1% AXIAL
CMF557R5100FKEK
RES 7.51 OHM 1/2W 1% AXIAL CMF557R5100FKEK
RES 7.51ohm 1/2W 1% AXIAL

RES 7.51ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF557R5100FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557R5100FKEK-ND
Through Hole Resistors CMF557R5100FKEK-ND
7.51 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.51 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 7.51 1% T-1 Ek E3 Vishay - 69P0935 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 7.51 1% T-1 Ek E3 Vishay
69P0935
Cmf-55 7.51 1% T-1 Ek E3 Vishay 69P0935
CMF-55 7.51 1% T-1 EK e3

CMF-55 7.51 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557R5100FKEK CMF557R5100FKEK-ND 69P0935
Product Name RES 7.51 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 7.51 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.51 ohms 7.51 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1249302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details