Vishay Intertechnology, Inc. RES 7.5 OHM 1/2W 1% AXIAL CMF557R5000FKRE

Description
RES 7.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5 OHM 1/2W 1% AXIAL - CMF557R5000FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5 OHM 1/2W 1% AXIAL
CMF557R5000FKRE
RES 7.5 OHM 1/2W 1% AXIAL CMF557R5000FKRE
RES 7.5ohm 1/2W 1% AXIAL

RES 7.5ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF557R5000FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557R5000FKRE-ND
Through Hole Resistors CMF557R5000FKRE-ND
7.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,7.5Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C7729 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,7.5Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C7729
Resistor,metal Film,7.5Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C7729
Resistor,Metal Film,7.5Ohms,250WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,7.5Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557R5000FKRE CMF557R5000FKRE-ND 41C7729
Product Name RES 7.5 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,7.5Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.5 ohms 7.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722191 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details