Vishay Intertechnology, Inc. RES 7.5 OHM 1/2W 1% AXIAL CMF557R5000FKEB

Description
RES 7.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5 OHM 1/2W 1% AXIAL - CMF557R5000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5 OHM 1/2W 1% AXIAL
CMF557R5000FKEB
RES 7.5 OHM 1/2W 1% AXIAL CMF557R5000FKEB
RES 7.5ohm 1/2W 1% AXIAL

RES 7.5ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF557R5000FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557R5000FKEB-ND
Through Hole Resistors CMF557R5000FKEB-ND
7.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 7.5 1% T-1 Eb E3 Vishay - 69P0930 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 7.5 1% T-1 Eb E3 Vishay
69P0930
Cmf-55 7.5 1% T-1 Eb E3 Vishay 69P0930
CMF-55 7.5 1% T-1 EB e3

CMF-55 7.5 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557R5000FKEB CMF557R5000FKEB-ND 69P0930
Product Name RES 7.5 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 7.5 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.5 ohms 7.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details