Vishay Intertechnology, Inc. RES 7.87M OHM 1/2W 2% AXIAL CMF557M8700GNEK

Description
RES 7.87Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 7.87Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.87M OHM 1/2W 2% AXIAL - CMF557M8700GNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.87M OHM 1/2W 2% AXIAL
CMF557M8700GNEK
RES 7.87M OHM 1/2W 2% AXIAL CMF557M8700GNEK
RES 7.87Mohm 1/2W 2% AXIAL

RES 7.87Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF557M8700GNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557M8700GNEK-ND
Through Hole Resistors CMF557M8700GNEK-ND
7.87 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.87 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 7.87M 2% T-00 Ek E3 Vishay - 69P0921 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 7.87M 2% T-00 Ek E3 Vishay
69P0921
Cmf-55 7.87M 2% T-00 Ek E3 Vishay 69P0921
CMF-55 7.87M 2% T-00 EK e3

CMF-55 7.87M 2% T-00 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557M8700GNEK CMF557M8700GNEK-ND 69P0921
Product Name RES 7.87M OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 7.87M 2% T-00 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.87E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details