Vishay Intertechnology, Inc. RES 7.68M OHM 1/2W 1% AXIAL CMF557M6800FKR6

Description
RES 7.68Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.68Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.68M OHM 1/2W 1% AXIAL - CMF557M6800FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.68M OHM 1/2W 1% AXIAL
CMF557M6800FKR6
RES 7.68M OHM 1/2W 1% AXIAL CMF557M6800FKR6
RES 7.68Mohm 1/2W 1% AXIAL

RES 7.68Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF557M6800FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557M6800FKR6-ND
Through Hole Resistors CMF557M6800FKR6-ND
7.68 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.68 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,7.68Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C7724 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,7.68Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C7724
Resistor,metal Film,7.68Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C7724
Resistor,Metal Film,7.68MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,7.68MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557M6800FKR6 CMF557M6800FKR6-ND 41C7724
Product Name RES 7.68M OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,7.68Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.68E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details