Vishay Intertechnology, Inc. RES 7.68M OHM 1/2W 1% AXIAL CMF557M6800FKBF

Description
RES 7.68Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.68Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.68M OHM 1/2W 1% AXIAL - CMF557M6800FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.68M OHM 1/2W 1% AXIAL
CMF557M6800FKBF
RES 7.68M OHM 1/2W 1% AXIAL CMF557M6800FKBF
RES 7.68Mohm 1/2W 1% AXIAL

RES 7.68Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF557M6800FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557M6800FKBF-ND
Through Hole Resistors CMF557M6800FKBF-ND
7.68 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.68 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF557M6800FKBF CMF557M6800FKBF-ND
Product Name RES 7.68M OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.68E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1617595 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers