Vishay Intertechnology, Inc. Metal Film Resistors - CMF557M5000JNBF

Description
Metal Film Resistors - Through Hole 1/4watt 7.5Mohms 5% 200ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 7.5Mohms 5% 200ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF557M5000JNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF557M5000JNBF
Metal Film Resistors - CMF557M5000JNBF
Metal Film Resistors - Through Hole 1/4watt 7.5Mohms 5% 200ppm

Metal Film Resistors - Through Hole 1/4watt 7.5Mohms 5% 200ppm

Supplier's Site
Through Hole Resistors - CMF557M5000JNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557M5000JNBF-ND
Through Hole Resistors CMF557M5000JNBF-ND
7.5 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.5 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 7.5M 5% T-00 B14 Vishay - 69P0913 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 7.5M 5% T-00 B14 Vishay
69P0913
Cmf-55 7.5M 5% T-00 B14 Vishay 69P0913
CMF-55 7.5M 5% T-00 B14

CMF-55 7.5M 5% T-00 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557M5000JNBF CMF557M5000JNBF-ND 69P0913
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 7.5M 5% T-00 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 7.50E6 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details