Vishay Intertechnology, Inc. RES 7.5M OHM 1/2W 5% AXIAL CMF557M5000JKRE

Description
RES 7.5Mohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 7.5Mohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5M OHM 1/2W 5% AXIAL - CMF557M5000JKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5M OHM 1/2W 5% AXIAL
CMF557M5000JKRE
RES 7.5M OHM 1/2W 5% AXIAL CMF557M5000JKRE
RES 7.5Mohm 1/2W 5% AXIAL

RES 7.5Mohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF557M5000JKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557M5000JKRE-ND
Through Hole Resistors CMF557M5000JKRE-ND
7.5 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.5 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 7.5M 5% T-1 R36 Vishay - 69P0908 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 7.5M 5% T-1 R36 Vishay
69P0908
Cmf-55 7.5M 5% T-1 R36 Vishay 69P0908
CMF-55 7.5M 5% T-1 R36

CMF-55 7.5M 5% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557M5000JKRE CMF557M5000JKRE-ND 69P0908
Product Name RES 7.5M OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 7.5M 5% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.50E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details