Vishay Intertechnology, Inc. Metal Film Resistors - CMF557M5000JKEB

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF557M5000JKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF557M5000JKEB
Metal Film Resistors - CMF557M5000JKEB
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF557M5000JKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557M5000JKEB-ND
Through Hole Resistors CMF557M5000JKEB-ND
7.5 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.5 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 7.5M 5% T-1 Eb E3 Vishay - 69P0907 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 7.5M 5% T-1 Eb E3 Vishay
69P0907
Cmf-55 7.5M 5% T-1 Eb E3 Vishay 69P0907
CMF-55 7.5M 5% T-1 EB e3

CMF-55 7.5M 5% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557M5000JKEB CMF557M5000JKEB-ND 69P0907
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 7.5M 5% T-1 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details