Vishay Intertechnology, Inc. RES 7.5M OHM 1/2W 5% AXIAL CMF557M5000JKEA

Description
RES 7.5Mohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 7.5Mohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5M OHM 1/2W 5% AXIAL - CMF557M5000JKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5M OHM 1/2W 5% AXIAL
CMF557M5000JKEA
RES 7.5M OHM 1/2W 5% AXIAL CMF557M5000JKEA
RES 7.5Mohm 1/2W 5% AXIAL

RES 7.5Mohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF557M5000JKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557M5000JKEA-ND
Through Hole Resistors CMF557M5000JKEA-ND
7.5 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.5 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 7.5M 5% T-1 Ea E3 Vishay - 69P0906 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 7.5M 5% T-1 Ea E3 Vishay
69P0906
Cmf-55 7.5M 5% T-1 Ea E3 Vishay 69P0906
CMF-55 7.5M 5% T-1 EA e3

CMF-55 7.5M 5% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557M5000JKEA CMF557M5000JKEA-ND 69P0906
Product Name RES 7.5M OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 7.5M 5% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.50E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details