Vishay Intertechnology, Inc. Through Hole Resistors CMF557M5000GLR6

Description
7.5 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
7.5 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF557M5000GLR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557M5000GLR6-ND
Through Hole Resistors CMF557M5000GLR6-ND
7.5 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.5 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF557M5000GLR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF557M5000GLR6
Metal Film Resistors - CMF557M5000GLR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55 7.5M 2% T-0 Re6 Vishay - 69P0904 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 7.5M 2% T-0 Re6 Vishay
69P0904
Cmf-55 7.5M 2% T-0 Re6 Vishay 69P0904
CMF-55 7.5M 2% T-0 RE6

CMF-55 7.5M 2% T-0 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557M5000GLR6-ND CMF557M5000GLR6 69P0904
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 7.5M 2% T-0 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R181JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614350-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details