Vishay Intertechnology, Inc. RES 7.5M OHM 1/2W 1% AXIAL CMF557M5000FKEA

Description
RES 7.5Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.5Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5M OHM 1/2W 1% AXIAL - CMF557M5000FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5M OHM 1/2W 1% AXIAL
CMF557M5000FKEA
RES 7.5M OHM 1/2W 1% AXIAL CMF557M5000FKEA
RES 7.5Mohm 1/2W 1% AXIAL

RES 7.5Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF557M5000FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557M5000FKEA-ND
Through Hole Resistors CMF557M5000FKEA-ND
7.5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 7.5M 1% T-1 Ea E3 Vishay - 69P0897 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 7.5M 1% T-1 Ea E3 Vishay
69P0897
Cmf-55 7.5M 1% T-1 Ea E3 Vishay 69P0897
CMF-55 7.5M 1% T-1 EA e3

CMF-55 7.5M 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557M5000FKEA CMF557M5000FKEA-ND 69P0897
Product Name RES 7.5M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 7.5M 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.50E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617583 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers