Vishay Intertechnology, Inc. Metal Film Resistors - CMF557M5000FKBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF557M5000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF557M5000FKBF
Metal Film Resistors - CMF557M5000FKBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF557M5000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557M5000FKBF-ND
Through Hole Resistors CMF557M5000FKBF-ND
7.5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,7.5Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C7719 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,7.5Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C7719
Resistor,metal Film,7.5Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C7719
Resistor,Metal Film,7.5MOhms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,7.5MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557M5000FKBF CMF557M5000FKBF-ND 41C7719
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,7.5Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details