Vishay Intertechnology, Inc. RES 7.5M OHM 1/2W 1% AXIAL CMF557M5000FHRE

Description
RES 7.5Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.5Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5M OHM 1/2W 1% AXIAL - CMF557M5000FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5M OHM 1/2W 1% AXIAL
CMF557M5000FHRE
RES 7.5M OHM 1/2W 1% AXIAL CMF557M5000FHRE
RES 7.5Mohm 1/2W 1% AXIAL

RES 7.5Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF557M5000FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557M5000FHRE-ND
Through Hole Resistors CMF557M5000FHRE-ND
7.5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF557M5000FHRE CMF557M5000FHRE-ND
Product Name RES 7.5M OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.50E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details