Vishay Intertechnology, Inc. RES 7.5M OHM 1/2W 1% AXIAL CMF557M5000FHEK

Description
RES 7.5Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.5Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5M OHM 1/2W 1% AXIAL - CMF557M5000FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5M OHM 1/2W 1% AXIAL
CMF557M5000FHEK
RES 7.5M OHM 1/2W 1% AXIAL CMF557M5000FHEK
RES 7.5Mohm 1/2W 1% AXIAL

RES 7.5Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF557M5000FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557M5000FHEK-ND
Through Hole Resistors CMF557M5000FHEK-ND
7.5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 7.5M 1% T-2 Ek E3 Vishay - 69P0896 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 7.5M 1% T-2 Ek E3 Vishay
69P0896
Cmf-55 7.5M 1% T-2 Ek E3 Vishay 69P0896
CMF-55 7.5M 1% T-2 EK e3

CMF-55 7.5M 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557M5000FHEK CMF557M5000FHEK-ND 69P0896
Product Name RES 7.5M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 7.5M 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.50E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614958-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details