Vishay Intertechnology, Inc. Metal Film Resistors - CMF557M3200FKBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF557M3200FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF557M3200FKBF
Metal Film Resistors - CMF557M3200FKBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF557M3200FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557M3200FKBF-ND
Through Hole Resistors CMF557M3200FKBF-ND
7.32 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.32 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,7.32Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Rohs Compliant Vishay - 41C7711 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,7.32Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Rohs Compliant Vishay
41C7711
Resistor,metal Film,7.32Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Rohs Compliant Vishay 41C7711
Resistor,Metal Film,7.32MOhms,250WV ,1+/-% Tol,-100,100ppm-TC RoHS Compliant: No

Resistor,Metal Film,7.32MOhms,250WV,1+/-% Tol,-100,100ppm-TC RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557M3200FKBF CMF557M3200FKBF-ND 41C7711
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,7.32Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Rohs Compliant Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614949-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76800 ohms
View Details
3 suppliers