Vishay Intertechnology, Inc. RES 7.15M OHM 1/2W 1% AXIAL CMF557M1500FKEK

Description
RES 7.15Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.15Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.15M OHM 1/2W 1% AXIAL - CMF557M1500FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.15M OHM 1/2W 1% AXIAL
CMF557M1500FKEK
RES 7.15M OHM 1/2W 1% AXIAL CMF557M1500FKEK
RES 7.15Mohm 1/2W 1% AXIAL

RES 7.15Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF557M1500FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557M1500FKEK-ND
Through Hole Resistors CMF557M1500FKEK-ND
7.15 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.15 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF557M1500FKEK CMF557M1500FKEK-ND
Product Name RES 7.15M OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.15E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details