Vishay Intertechnology, Inc. RES 7.15M OHM 1/2W 1% AXIAL CMF557M1500FKBF

Description
RES 7.15Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.15Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.15M OHM 1/2W 1% AXIAL - CMF557M1500FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.15M OHM 1/2W 1% AXIAL
CMF557M1500FKBF
RES 7.15M OHM 1/2W 1% AXIAL CMF557M1500FKBF
RES 7.15Mohm 1/2W 1% AXIAL

RES 7.15Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF557M1500FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557M1500FKBF-ND
Through Hole Resistors CMF557M1500FKBF-ND
7.15 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.15 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 7.15M 1% T-1 B14 Vishay - 69P0892 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 7.15M 1% T-1 B14 Vishay
69P0892
Cmf-55 7.15M 1% T-1 B14 Vishay 69P0892
CMF-55 7.15M 1% T-1 B14

CMF-55 7.15M 1% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557M1500FKBF CMF557M1500FKBF-ND 69P0892
Product Name RES 7.15M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 7.15M 1% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.15E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers