Vishay Intertechnology, Inc. RES 7M OHM 1/2W 5% AXIAL CMF557M0000JNBF

Description
RES 7Mohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 7Mohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7M OHM 1/2W 5% AXIAL - CMF557M0000JNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7M OHM 1/2W 5% AXIAL
CMF557M0000JNBF
RES 7M OHM 1/2W 5% AXIAL CMF557M0000JNBF
RES 7Mohm 1/2W 5% AXIAL

RES 7Mohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF557M0000JNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557M0000JNBF-ND
Through Hole Resistors CMF557M0000JNBF-ND
7 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 7M 5% T-00 B14 Vishay - 69P0891 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 7M 5% T-00 B14 Vishay
69P0891
Cmf-55 7M 5% T-00 B14 Vishay 69P0891
CMF-55 7M 5% T-00 B14

CMF-55 7M 5% T-00 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557M0000JNBF CMF557M0000JNBF-ND 69P0891
Product Name RES 7M OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 7M 5% T-00 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.00E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details