Vishay Intertechnology, Inc. RES 7.96K OHM 1/2W .1% AXIAL CMF557K9600BHEK

Description
RES 7.96Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 7.96Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.96K OHM 1/2W .1% AXIAL - CMF557K9600BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.96K OHM 1/2W .1% AXIAL
CMF557K9600BHEK
RES 7.96K OHM 1/2W .1% AXIAL CMF557K9600BHEK
RES 7.96Kohm 1/2W .1% AXIAL

RES 7.96Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF557K9600BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557K9600BHEK-ND
Through Hole Resistors CMF557K9600BHEK-ND
7.96 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.96 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 7.96K .1% T-2 Ek E3 Vishay - 69P0889 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 7.96K .1% T-2 Ek E3 Vishay
69P0889
Cmf-55 7.96K .1% T-2 Ek E3 Vishay 69P0889
CMF-55 7.96K .1% T-2 EK e3

CMF-55 7.96K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557K9600BHEK CMF557K9600BHEK-ND 69P0889
Product Name RES 7.96K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 7.96K .1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7960 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1690353 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details