Vishay Intertechnology, Inc. Metal Film Resistors - CMF557K9600BERE70

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF557K9600BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF557K9600BERE70
Metal Film Resistors - CMF557K9600BERE70
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF557K9600BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557K9600BERE70-ND
Through Hole Resistors CMF557K9600BERE70-ND
7.96 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.96 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 7.96 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C7706 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 7.96 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C7706
Cmf55, 7.96 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C7706
CMF55, 7.96 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 7.96 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557K9600BERE70 CMF557K9600BERE70-ND 41C7706
Product Name Metal Film Resistors - Through Hole Resistors Cmf55, 7.96 Kohm, +/0.1 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 470 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details