Vishay Intertechnology, Inc. RES 7.96K OHM 1/2W .1% AXIAL CMF557K9600BEEB70

Description
RES 7.96Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 7.96Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.96K OHM 1/2W .1% AXIAL - CMF557K9600BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.96K OHM 1/2W .1% AXIAL
CMF557K9600BEEB70
RES 7.96K OHM 1/2W .1% AXIAL CMF557K9600BEEB70
RES 7.96Kohm 1/2W .1% AXIAL

RES 7.96Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF557K9600BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557K9600BEEB70-ND
Through Hole Resistors CMF557K9600BEEB70-ND
7.96 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.96 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 7.96K .1% T-9 Eb E3 Vishay - 69P0886 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 7.96K .1% T-9 Eb E3 Vishay
69P0886
Cmf-55-70 7.96K .1% T-9 Eb E3 Vishay 69P0886
CMF-55-70 7.96K .1% T-9 EB e3

CMF-55-70 7.96K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557K9600BEEB70 CMF557K9600BEEB70-ND 69P0886
Product Name RES 7.96K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55-70 7.96K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7960 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Resistors - 1-1614707-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers