Vishay Intertechnology, Inc. RES 7.96K OHM 1/2W .1% AXIAL CMF557K9600BEBF

Description
RES 7.96Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 7.96Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.96K OHM 1/2W .1% AXIAL - CMF557K9600BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.96K OHM 1/2W .1% AXIAL
CMF557K9600BEBF
RES 7.96K OHM 1/2W .1% AXIAL CMF557K9600BEBF
RES 7.96Kohm 1/2W .1% AXIAL

RES 7.96Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF557K9600BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557K9600BEBF-ND
Through Hole Resistors CMF557K9600BEBF-ND
7.96 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.96 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 7.96K .1% T-9 B14 Vishay - 69P0882 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 7.96K .1% T-9 B14 Vishay
69P0882
Cmf-55 7.96K .1% T-9 B14 Vishay 69P0882
CMF-55 7.96K .1% T-9 B14

CMF-55 7.96K .1% T-9 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557K9600BEBF CMF557K9600BEBF-ND 69P0882
Product Name RES 7.96K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 7.96K .1% T-9 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7960 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers