Vishay Intertechnology, Inc. Through Hole Resistors CMF557K8800FKR6

Description
7.88 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
7.88 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF557K8800FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557K8800FKR6-ND
Through Hole Resistors CMF557K8800FKR6-ND
7.88 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.88 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 7.88K OHM 1/2W 1% AXIAL - CMF557K8800FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.88K OHM 1/2W 1% AXIAL
CMF557K8800FKR6
RES 7.88K OHM 1/2W 1% AXIAL CMF557K8800FKR6
RES 7.88Kohm 1/2W 1% AXIAL

RES 7.88Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf55, 7.88 Kohm, +/1 Percent, 100 Ppm Vishay - 41C7704 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 7.88 Kohm, +/1 Percent, 100 Ppm Vishay
41C7704
Cmf55, 7.88 Kohm, +/1 Percent, 100 Ppm Vishay 41C7704
CMF55, 7.88 kOhm, +/- 1 Percent, 100 ppm

CMF55, 7.88 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557K8800FKR6-ND CMF557K8800FKR6 41C7704
Product Name Through Hole Resistors RES 7.88K OHM 1/2W 1% AXIAL Cmf55, 7.88 Kohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details