Vishay Intertechnology, Inc. RES 7.88K OHM 1/2W 1% AXIAL CMF557K8800FKEB

Description
RES 7.88Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.88Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.88K OHM 1/2W 1% AXIAL - CMF557K8800FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.88K OHM 1/2W 1% AXIAL
CMF557K8800FKEB
RES 7.88K OHM 1/2W 1% AXIAL CMF557K8800FKEB
RES 7.88Kohm 1/2W 1% AXIAL

RES 7.88Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF557K8800FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557K8800FKEB-ND
Through Hole Resistors CMF557K8800FKEB-ND
7.88 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.88 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 7.88K 1% T-1 Eb E3 Vishay - 48P7130 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 7.88K 1% T-1 Eb E3 Vishay
48P7130
Cmf-55 7.88K 1% T-1 Eb E3 Vishay 48P7130
CMF-55 7.88K 1% T-1 EB e3

CMF-55 7.88K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557K8800FKEB CMF557K8800FKEB-ND 48P7130
Product Name RES 7.88K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 7.88K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7880 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details