Vishay Intertechnology, Inc. RES 7.87K OHM 1/2W 1% AXIAL CMF557K8700FKEB

Description
RES 7.87Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.87Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.87K OHM 1/2W 1% AXIAL - CMF557K8700FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.87K OHM 1/2W 1% AXIAL
CMF557K8700FKEB
RES 7.87K OHM 1/2W 1% AXIAL CMF557K8700FKEB
RES 7.87Kohm 1/2W 1% AXIAL

RES 7.87Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF557K8700FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557K8700FKEB-ND
Through Hole Resistors CMF557K8700FKEB-ND
7.87 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.87 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 7.87K 1% T-1 Eb E3 Vishay - 48P7129 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 7.87K 1% T-1 Eb E3 Vishay
48P7129
Cmf-55 7.87K 1% T-1 Eb E3 Vishay 48P7129
CMF-55 7.87K 1% T-1 EB e3

CMF-55 7.87K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557K8700FKEB CMF557K8700FKEB-ND 48P7129
Product Name RES 7.87K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 7.87K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7870 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers