Vishay Intertechnology, Inc. Through Hole Resistors CMF557K8700FKEA

Description
7.87 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
7.87 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF557K8700FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557K8700FKEA-ND
Through Hole Resistors CMF557K8700FKEA-ND
7.87 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.87 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 7.87K OHM 1/2W 1% AXIAL - CMF557K8700FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.87K OHM 1/2W 1% AXIAL
CMF557K8700FKEA
RES 7.87K OHM 1/2W 1% AXIAL CMF557K8700FKEA
RES 7.87Kohm 1/2W 1% AXIAL

RES 7.87Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 7.87K 1% T-1 Ea E3 Vishay - 48P7128 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 7.87K 1% T-1 Ea E3 Vishay
48P7128
Cmf-55 7.87K 1% T-1 Ea E3 Vishay 48P7128
CMF-55 7.87K 1% T-1 EA e3

CMF-55 7.87K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557K8700FKEA-ND CMF557K8700FKEA 48P7128
Product Name Through Hole Resistors RES 7.87K OHM 1/2W 1% AXIAL Cmf-55 7.87K 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details