Vishay Intertechnology, Inc. RES 7.87K OHM 1/2W 1% AXIAL CMF557K8700FHEB

Description
RES 7.87Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.87Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.87K OHM 1/2W 1% AXIAL - CMF557K8700FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.87K OHM 1/2W 1% AXIAL
CMF557K8700FHEB
RES 7.87K OHM 1/2W 1% AXIAL CMF557K8700FHEB
RES 7.87Kohm 1/2W 1% AXIAL

RES 7.87Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF7.87KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7.87KHFCT-ND
Through Hole Resistors CMF7.87KHFCT-ND
7.87 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.87 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF7.87KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7.87KHFTR-ND
Through Hole Resistors CMF7.87KHFTR-ND
7.87 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.87 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 7.87K 1% T-2 Eb E3 Vishay - 69P0875 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 7.87K 1% T-2 Eb E3 Vishay
69P0875
Cmf-55 7.87K 1% T-2 Eb E3 Vishay 69P0875
CMF-55 7.87K 1% T-2 EB e3

CMF-55 7.87K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557K8700FHEB CMF7.87KHFCT-ND 69P0875
Product Name RES 7.87K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 7.87K 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7870 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details