Vishay Intertechnology, Inc. RES 7.87K OHM 1/2W 1% AXIAL CMF557K8700FER6

Description
RES 7.87Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.87Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.87K OHM 1/2W 1% AXIAL - CMF557K8700FER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.87K OHM 1/2W 1% AXIAL
CMF557K8700FER6
RES 7.87K OHM 1/2W 1% AXIAL CMF557K8700FER6
RES 7.87Kohm 1/2W 1% AXIAL

RES 7.87Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF557K8700FER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557K8700FER6-ND
Through Hole Resistors CMF557K8700FER6-ND
7.87 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.87 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,78.7Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 41C7692 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,78.7Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
41C7692
Resistor,metal Film,78.7Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 41C7692
Resistor,Metal Film,78.7KOhms,250WV ,1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,78.7KOhms,250WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557K8700FER6 CMF557K8700FER6-ND 41C7692
Product Name RES 7.87K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,78.7Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7870 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details