Vishay Intertechnology, Inc. Through Hole Resistors CMF557K8700DHRE

Description
7.87 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
7.87 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF557K8700DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557K8700DHRE-ND
Through Hole Resistors CMF557K8700DHRE-ND
7.87 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.87 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 7.87K OHM 1/2W .5% AXIAL - CMF557K8700DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.87K OHM 1/2W .5% AXIAL
CMF557K8700DHRE
RES 7.87K OHM 1/2W .5% AXIAL CMF557K8700DHRE
RES 7.87Kohm 1/2W .5% AXIAL

RES 7.87Kohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 7.87K .5% T-2 R36 Vishay - 69P0873 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 7.87K .5% T-2 R36 Vishay
69P0873
Cmf-55 7.87K .5% T-2 R36 Vishay 69P0873
CMF-55 7.87K .5% T-2 R36

CMF-55 7.87K .5% T-2 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557K8700DHRE-ND CMF557K8700DHRE 69P0873
Product Name Through Hole Resistors RES 7.87K OHM 1/2W .5% AXIAL Cmf-55 7.87K .5% T-2 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers