Vishay Precision Group Through Hole Resistors CMF557K8700CHEA

Description
7.87 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
7.87 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF557K8700CHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557K8700CHEA-ND
Through Hole Resistors CMF557K8700CHEA-ND
7.87 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.87 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF557K8700CHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF557K8700CHEA
Metal Film Resistors - CMF557K8700CHEA
Metal Film Resistors - Through Hole 7.87Kohm.25% 50PPM 1/4W

Metal Film Resistors - Through Hole 7.87Kohm.25% 50PPM 1/4W

Supplier's Site
Cmf-55 7.87K .25% T-2 Ea E3 Vishay - 69P0868 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 7.87K .25% T-2 Ea E3 Vishay
69P0868
Cmf-55 7.87K .25% T-2 Ea E3 Vishay 69P0868
CMF-55 7.87K .25% T-2 EA e3

CMF-55 7.87K .25% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557K8700CHEA-ND CMF557K8700CHEA 69P0868
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 7.87K .25% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R154JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers