Vishay Precision Group Metal Film Resistors - CMF557K7800BHSA

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF557K7800BHSA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF557K7800BHSA
Metal Film Resistors - CMF557K7800BHSA
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55 7.78K .1% T-2 S09 Vishay - 69P0861 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 7.78K .1% T-2 S09 Vishay
69P0861
Cmf-55 7.78K .1% T-2 S09 Vishay 69P0861
CMF-55 7.78K .1% T-2 S09

CMF-55 7.78K .1% T-2 S09

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF557K7800BHSA 69P0861
Product Name Metal Film Resistors - Cmf-55 7.78K .1% T-2 S09 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1363294 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details