Vishay Precision Group Metal Film Resistors - CMF557K7800BHR8

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF557K7800BHR8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF557K7800BHR8
Metal Film Resistors - CMF557K7800BHR8
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 7.78 Kohm, +/0.1 Percent, 50 Ppm Vishay - 41C7674 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 7.78 Kohm, +/0.1 Percent, 50 Ppm Vishay
41C7674
Cmf55, 7.78 Kohm, +/0.1 Percent, 50 Ppm Vishay 41C7674
CMF55, 7.78 kOhm, +/- 0.1 Percent, 50 ppm

CMF55, 7.78 kOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF557K7800BHR8 41C7674
Product Name Metal Film Resistors - Cmf55, 7.78 Kohm, +/0.1 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1691816 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details