Vishay Intertechnology, Inc. Through Hole Resistors CMF557K7800BHEB

Description
7.78 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
7.78 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF557K7800BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557K7800BHEB-ND
Through Hole Resistors CMF557K7800BHEB-ND
7.78 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.78 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 7.78K OHM 1/2W 0.1% AXIAL - CMF557K7800BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.78K OHM 1/2W 0.1% AXIAL
CMF557K7800BHEB
RES 7.78K OHM 1/2W 0.1% AXIAL CMF557K7800BHEB
RES 7.78Kohm 1/2W 0.1% AXIAL

RES 7.78Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 7.78K .1% T-2 Eb E3 Vishay - 69P0859 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 7.78K .1% T-2 Eb E3 Vishay
69P0859
Cmf-55 7.78K .1% T-2 Eb E3 Vishay 69P0859
CMF-55 7.78K .1% T-2 EB e3

CMF-55 7.78K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557K7800BHEB-ND CMF557K7800BHEB 69P0859
Product Name Through Hole Resistors RES 7.78K OHM 1/2W 0.1% AXIAL Cmf-55 7.78K .1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details