Vishay Intertechnology, Inc. RES 7.77K OHM 1/2W .5% AXIAL CMF557K7700DHRE

Description
RES 7.77Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 7.77Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.77K OHM 1/2W .5% AXIAL - CMF557K7700DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.77K OHM 1/2W .5% AXIAL
CMF557K7700DHRE
RES 7.77K OHM 1/2W .5% AXIAL CMF557K7700DHRE
RES 7.77Kohm 1/2W .5% AXIAL

RES 7.77Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF557K7700DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557K7700DHRE-ND
Through Hole Resistors CMF557K7700DHRE-ND
7.77 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.77 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 7.77K .5% T-2 R36 Vishay - 69P0857 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 7.77K .5% T-2 R36 Vishay
69P0857
Cmf-55 7.77K .5% T-2 R36 Vishay 69P0857
CMF-55 7.77K .5% T-2 R36

CMF-55 7.77K .5% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557K7700DHRE CMF557K7700DHRE-ND 69P0857
Product Name RES 7.77K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 7.77K .5% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7770 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691771 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details