Vishay Intertechnology, Inc. RES 7.77K OHM 1/2W .1% AXIAL CMF557K7700BEEB70

Description
RES 7.77Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 7.77Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.77K OHM 1/2W .1% AXIAL - CMF557K7700BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.77K OHM 1/2W .1% AXIAL
CMF557K7700BEEB70
RES 7.77K OHM 1/2W .1% AXIAL CMF557K7700BEEB70
RES 7.77Kohm 1/2W .1% AXIAL

RES 7.77Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF557K7700BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557K7700BEEB70-ND
Through Hole Resistors CMF557K7700BEEB70-ND
7.77 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.77 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 7.77K .1% T-9 Eb E3 Vishay - 69P0853 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 7.77K .1% T-9 Eb E3 Vishay
69P0853
Cmf-55-70 7.77K .1% T-9 Eb E3 Vishay 69P0853
CMF-55-70 7.77K .1% T-9 EB e3

CMF-55-70 7.77K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557K7700BEEB70 CMF557K7700BEEB70-ND 69P0853
Product Name RES 7.77K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55-70 7.77K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7770 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details