Vishay Intertechnology, Inc. RES 7.77K OHM 1/2W .1% AXIAL CMF557K7700BEEA70

Description
RES 7.77Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 7.77Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.77K OHM 1/2W .1% AXIAL - CMF557K7700BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.77K OHM 1/2W .1% AXIAL
CMF557K7700BEEA70
RES 7.77K OHM 1/2W .1% AXIAL CMF557K7700BEEA70
RES 7.77Kohm 1/2W .1% AXIAL

RES 7.77Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF557K7700BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557K7700BEEA70-ND
Through Hole Resistors CMF557K7700BEEA70-ND
7.77 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.77 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF557K7700BEEA70 CMF557K7700BEEA70-ND
Product Name RES 7.77K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7770 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1469507 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers